The IXYK180N65A5 is a 650 V, 180 A continuous collector current IGBT with a TO-264 package, measuring 26.16 mm in length and 19.96 mm in width, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.35 V at 100 A and 15 V gate drive, a junction-to-case thermal resistance of 0.13 °C/W, and a reverse-biased safe operating area rated for 360 A at 125 °C junction temperature. The device meets the international standard TO-264 package dimensions and is qualified for high-power applications including inverters, motor drives, and PFC circuits.
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 5th generation (GenX5™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities.These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK180N65A5 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |