The IXYN120N65C3D1 is a 650V IGBT with an integrated fast recovery diode, designed for switching applications between 20-60kHz. It is packaged in an SOT-227B miniBLOC case, weighing 30 grams. The device handles a continuous collector current of 100A at 110°C and 72A for the diode at the same temperature. Maximum collector-emitter voltage is 650V, with a collector-emitter saturation voltage of 2.8V at 100A and 15V gate drive. It features a square RBSOA, avalanche capability, and short-circuit endurance of 8μs at 150°C junction temperature. Thermal resistance from junction to case is 0.18°C/W, and isolation voltage is rated at 2500V~. The device operates from -55°C to 175°C and mounts with a torque of 1.5Nm.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN120N65C3D1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYN120N65C3D1 |
| VCES | 650 volts |