The IXYK110N120B4 is a 1200V XPT Gen 4 IGBT designed for switching applications between 5 and 30 kHz. It is packaged in a TO-264 case, weighing 10 grams. The device has a continuous collector current rating of 110 A at 110°C and a peak collector current of 800 A for 1 ms. The collector-emitter saturation voltage is rated at a maximum of 2.10 V at 110 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.11 °C/W, and junction temperature ranges from -55°C to 175°C. The IGBT features a positive thermal coefficient of Vce(sat), low gate drive requirement, and is qualified for use in power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK110N120B4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |