DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 59
Product Name Notes
11_1023-C50-2-2/111_ NE
11_1023-C50-2-2/111_ NH
11_1023-C50-2-2/113_ NE
11_1023-C50-2-3/111_ NE
11_1023-C50-2-3/111_ NH
2399 5012 54
ADAPTE 1.0MM M TO 1.35MM F DC
ADAPTER 1.0MM F TO 1.35MM F DC
ADAPTER 1.0MM M TO 1.35MM M DC
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2)
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket
Adapter Coaxial Connector OSP Plug, Male Pin To SMA Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To OSP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To OSP Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To OSSP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMC Jack, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMA Jack, Female Socket
Adapter Coaxial Connector SMB Plug, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMC Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPS Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SVK Jack, Female Socket To SVK Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To BNC Jack, Female Socket
Adapter Coaxial Connector TNC Plug, Male Pin To N Jack, Female Socket
Adapter Coaxial Connector TNC Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin
BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line)
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount; Surface Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket Board Edge, End Launch; Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup
BNC Connector Plug, Male Pin 75Ohm
BNC Connector Plug, Male Pin Free Hanging (In-Line), Right Angle Crimp
BNC RIGHT ANGLE CRIMP PLUG RG-59
BNC STRAIGHT PCB JACK END LAUNCH
BNC STRAIGHT PCB PUSH-ON PLUG TH
COAX ADAPT 1.0MM TO 1.0MM
COAX ADAPT 1.0MM TO 1.35MM
COAX ADAPT 1.0MM TO 1.85MM
COAX ADAPT 1.85MM TO SMPM
COAX ADAPT BNC TO BNC
COAX ADAPT SMA TO 2.92MM
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMP
COAX ADAPT SMP TO 1.85MM
COAX ADAPT SMP TO 2.4MM
COAX ADAPT SMP TO SMP
COAX ADAPT SMPM TO 2.4MM
COAX ADAPT SMPM TO SMPM
CONN BNC PLUG STR 75 OHM CRIMP
Connector Cap (Cover) For BNC Plugs
Connector Cap (Cover), Dust For BNC Plugs
Connector Hermetic Seal For 2.4mm, 2.9mm Connectors
Connector
HC-M-01-COAX-CK1 6-75-F
HC-M-01-COAX-CK1 6-75-M
HC-M-01-COAX-CK2 5-50-F
HC-M-01-COAX-CK2 5-50-M
MCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Plug, Male Pin 50Ohm Panel Mount Solder
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder
OSMM Connector Jack, Female Socket 50Ohm Panel Mount Crimp
OSMM Connector Jack, Female Socket 50Ohm Panel Mount Solder
OSMM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
OSP Connector Jack, Female Socket 50Ohm Panel Mount Crimp
OSP Connector Jack, Female Socket 50Ohm Panel Mount Solder
OSP Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder
OSP, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
OSP, Mini Connector Jack, Female Socket 50Ohm Panel Mount Solder
OSP, Mini Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder
OSP, Mini Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In
OSP, Mini Connector Jack, Female Socket 50Ohm Panel Mount
OSP, Mini Connector Jack, Female Socket 50Ohm Through Hole Solder
OSP, Mini Connector Plug, Male Pin 50Ohm Panel Mount
OSP, Mini Connector Plug, Male Pin 50Ohm Through Hole Solder
OSP, Mini Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
OSP, Mini Connector Receptacle, Male Pin 50Ohm Panel Mount Solder
OSP, Mini Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Compression
OSP, Mini Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder
OSP, Mini Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
OSSP, Subminiature Connector Jack, Female Socket 50Ohm Panel Mount Solder
OSSP, Subminiature Connector Plug, Male Pin 50Ohm Panel Mount
OSSP, Subminiature Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder
RP-BNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
RP-BNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RP-BNC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
RPC-SP Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA FEMALE TO 2.4MM FEMALE ADAPT
SMA FEMALE TO 2.4MM MALE ADAPTER
SMA FEMALE TO SMP MALE, FD, FLAN
SMA FEMALE TO SMP MALE, SB, FLAN
SMA MALE TO 2.4MM FEMALE ADAPTER
SMA MALE TO 2.4MM MALE ADAPTER
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Surface Mount Compression
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp
SMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP MALE QB TO SMP MALE, FD, FLA
SMP MALE QB TO SMP MALE, SB, FLA
SMP Male,SB to Male Adapter, FD
SMPM Female to Male Adapter, FD
SMPM MALE, FD TO SMA FEMALE FLAN
SMPM Male,SB to Male Adapter, FD
SMPM-XT FEMALE TO FEMALE BULLET
SSMA Connector Jack, Female Socket 50Ohm Solder
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Turret

<< Prev Next >>