BNC Straight Crimp Jack for RG-58 Plenum 50 Ohm
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG58T 50 OHM TF
BNC Straight Crimp Jack RG-58 Plenum RG-122 50 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112152 | ACX2278-ND | 112152 | 99H4292 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Jack Rg-58 Plenum Rg-122 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp | |||
| Connector Type | BNC |