Amphenol Corporation Connectors 112559

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
112559
Connectors 112559
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1820-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1820-ND
Coaxial Connector (RF) Assemblies ACX1820-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112559 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112559
RF Coaxial Cable Mount Connector 112559
BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm

BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm

Supplier's Site
connector,rf coaxial,bnc straight crimpjack,for rg195,180,b8218 cable,75 ohm - 70031982 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc straight crimpjack,for rg195,180,b8218 cable,75 ohm
70031982
connector,rf coaxial,bnc straight crimpjack,for rg195,180,b8218 cable,75 ohm 70031982
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4463 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4463
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4463
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG122, RG180, RG195, Belden 1865A, 8218; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG122, RG180, RG195, Belden 1865A, 8218; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112559 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112559
RF Connectors / Coaxial Connectors 112559
RF Connectors / Coaxial Connectors BNC CRIMP JACK B8218 RG195/180

RF Connectors / Coaxial Connectors BNC CRIMP JACK B8218 RG195/180

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112559 ACX1820-ND 112559 70031982 99H4463 112559
Product Name Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connector,rf coaxial,bnc straight crimpjack,for rg195,180,b8218 cable,75 ohm Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data