Amphenol Corporation Coaxial Connector (RF) Assemblies 112965

Description
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2904-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2904-ND
Coaxial Connector (RF) Assemblies ARF2904-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112965 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112965
RF Coaxial Cable Mount Connector 112965
BNC Straight Crimp Jack for B1694A 75 Ohm

BNC Straight Crimp Jack for B1694A 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
112965
Connectors 112965
RF Connector

RF Connector

Buy Now
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4569 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4569
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4569
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 1694A; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 1694A; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112965 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112965
RF Connectors / Coaxial Connectors 112965
RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK

RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARF2904-ND 112965 112965 99H4569 112965
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Connector (RF) Terminators - 1-1337523-0-ND - DigiKey
Specs
Connector Type BNC
Mounting Free Hanging, Cap
View Details
3 suppliers