BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead
BNC Straight Crimp Jack RG-179 Belden 179DT Bulkhead Front Mount 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC BLKHEAD JACK FRONT MNT 179/U
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1946-ND | 112654 | 99H4540 | 112654 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Bnc Straight Crimp Jack Rg-179 Belden 179Dt Bulkhead Front Mount 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Mounting | Panel Mount | Bulkhead - Front Mount | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight |