Amphenol Corporation RF Coaxial Bulkhead Connector 112420

Description
BNC Straight Plug Solder Cup 50 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Straight Plug Solder Cup 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Bulkhead Connector - 112420 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
112420
RF Coaxial Bulkhead Connector 112420
BNC Straight Plug Solder Cup 50 Ohm Bulkhead

BNC Straight Plug Solder Cup 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1407-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1407-ND
Coaxial Connector (RF) Assemblies ACX1407-ND
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
BNC Connector - 112420 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112420
BNC Connector 112420
BNC Jack Solder Cup 50 Ohm Bulkhead

BNC Jack Solder Cup 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112420
RF & Microwave 112420
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112420
Connectors 112420
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 112420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112420
RF Connectors / Coaxial Connectors 112420
RF Connectors / Coaxial Connectors BNC BULKHEAD PLUG 50 OHM BR/DL

RF Connectors / Coaxial Connectors BNC BULKHEAD PLUG 50 OHM BR/DL

Buy Now Datasheet
BNC, BNC BULKHEAD PLG-50~-BR/DL - 70032327 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC, BNC BULKHEAD PLG-50~-BR/DL
70032327
BNC, BNC BULKHEAD PLG-50~-BR/DL 70032327
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc, Bulkhead Plug, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4379 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc, Bulkhead Plug, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4379
Rf/coaxial, Bnc, Bulkhead Plug, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4379
RF/COAXIAL, BNC, BULKHEAD PLUG, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC, BULKHEAD PLUG, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 112420 ACX1407-ND 112420 112420 70032327 99H4379
Product Name RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors BNC, BNC BULKHEAD PLG-50~-BR/DL Rf/coaxial, Bnc, Bulkhead Plug, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Bulkhead Plug
Termination Solder Pot Solder Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data