Amphenol Corporation BNC Connector 112553

Description
BNC Straight PCB Jack 50 Ohm
Request a Quote Datasheet
Description
BNC Straight PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112553 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112553
BNC Connector 112553
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112553
RF & Microwave 112553
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112553
Connectors 112553
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 112553-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
112553-ND
Coaxial Connector (RF) Assemblies 112553-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 112553 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112553
RF Coaxial Board Mount Connector 112553
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112553 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112553
RF Connectors / Coaxial Connectors 112553
RF Connectors / Coaxial Connectors BNC PCB JACK-50 OHM 4 POST EX-LONG

RF Connectors / Coaxial Connectors BNC PCB JACK-50 OHM 4 POST EX-LONG

Buy Now Datasheet
Bnc Straight Pcb Jack Through Hole 50 Ohm / Individual Bag Amphenol Rf - 99H4459 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Pcb Jack Through Hole 50 Ohm / Individual Bag Amphenol Rf
99H4459
Bnc Straight Pcb Jack Through Hole 50 Ohm / Individual Bag Amphenol Rf 99H4459
BNC Straight PCB Jack Through Hole 50 Ohm / Individual Bag

BNC Straight PCB Jack Through Hole 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 112553 112553-ND 112553 112553 99H4459
Product Name BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Bnc Straight Pcb Jack Through Hole 50 Ohm / Individual Bag Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket
Mounting Through Hole
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data