Amphenol RF Coaxial Connector (RF) Assemblies 112199

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-112199-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-112199-ND
Coaxial Connector (RF) Assemblies 115-112199-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112199 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112199
RF Connectors / Coaxial Connectors 112199
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG179 75 OHM BR DL

RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG179 75 OHM BR DL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-112199-ND 112199
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details