Amphenol Corporation BNC Connector 112453

Description
BNC Jack to BNC Plug
Request a Quote Datasheet
Description
BNC Jack to BNC Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112453 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112453
BNC Connector 112453
BNC Jack to BNC Plug

BNC Jack to BNC Plug

Buy Now
Swedesboro, NJ, United States
Connectors
112453
Connectors 112453
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX2208-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2208-ND
Coaxial Connector (RF) Adapters ACX2208-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 112453 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112453
RF Adapters - In Series 112453
RF Adapters - In Series BNC R/A PLUG TO JACK ADAPTER 50 OHM-DC

RF Adapters - In Series BNC R/A PLUG TO JACK ADAPTER 50 OHM-DC

Buy Now Datasheet
Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf - 80H9466 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf
80H9466
Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf 80H9466
BNC Jack to BNC Plug Adapter 50 Ohm Right Angle / Individual Bag

BNC Jack to BNC Plug Adapter 50 Ohm Right Angle / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 112453 ACX2208-ND 112453 80H9466
Product Name BNC Connector Coaxial Connector (RF) Adapters RF Adapters - In Series Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Coaxial Adapters - 735597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details