Amphenol Corporation RF & Microwave 112563

Description
BNC M LMR400 STRT CRIMP 50 OHM
Request a Quote Datasheet
Description
BNC M LMR400 STRT CRIMP 50 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol RF 112563 - PEI-Genesis
Philadelphia, PA, United States
BNC M LMR400 STRT CRIMP 50 OHM

BNC M LMR400 STRT CRIMP 50 OHM

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112563
RF & Microwave 112563
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112563
Connectors 112563
RF Connector

RF Connector

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 112563 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112563
Connectors RF - Miniature (BNC,TNC,SC) 112563
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Coaxial Connector (RF) Assemblies - ACX1016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1016-ND
Coaxial Connector (RF) Assemblies ACX1016-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112563 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112563
RF Coaxial Cable Mount Connector 112563
BNC Straight Crimp Plug for LMR-400 50 Ohm

BNC Straight Crimp Plug for LMR-400 50 Ohm

Supplier's Site
Coaxial Connectors - 2530067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530067
Coaxial Connectors 2530067
Amphenol RF 112563 RF Connector

Amphenol RF 112563 RF Connector

Supplier's Site
connector,rf coaxial,bnc str crimp plug,captive cont,for b9913,LMR400cable,50ohm - 70031693 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for b9913,LMR400cable,50ohm
70031693
connector,rf coaxial,bnc str crimp plug,captive cont,for b9913,LMR400cable,50ohm 70031693
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4465 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4465
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4465
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8214, 9913, 9914, LMR-400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8214, 9913, 9914, LMR-400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112563 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112563
RF Connectors / Coaxial Connectors 112563
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG LMR400 B7810A

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG LMR400 B7810A

Buy Now Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Richardson RFPD RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number Amphenol RF 112563 112563 112563 ACX1016-ND 112563 2530067 70031693 99H4465 112563
Product Name RF & Microwave Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Coaxial Connectors connector,rf coaxial,bnc str crimp plug,captive cont,for b9913,LMR400cable,50ohm Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data