BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Straight Crimp Plug for Mogami 30AWG 50 Ohm
RF Connectors / Coaxial Connectors BNCStraightCrimpPlug
BNC STRAIGHT CRIMP PLUG FOR MOGAMI 30AWG, 50 OHM ROHS COMPLIANT: YES
RF BNC CONNECTOR, 1 CONTACT(S), MALE, CABLE MOUNT, CRIMP TERMINAL, LOCKING, PLUG
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACX1927-ND | 112722 | 112722 | 79AH8676 | 96AJ2897 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Plug For Mogami 30Awg, 50 Ohm Rohs Compliant Amphenol | Rf Bnc Connector, 1 Contact(S), Male, Cable Mount, Crimp Terminal, Locking, Plug Amphenol Aerospace |
| Connector Type | BNC | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug |