SV Microwave, Inc. Coaxial Connector (RF) Adapters 1112-4144

Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1112-4144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1112-4144-ND
Coaxial Connector (RF) Adapters 1678-1112-4144-ND
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 1112-4144 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
1112-4144
Connectors RF - Adaptors (Interseries, Gender, etc.) 1112-4144
SMP FEM TO FEM BULLET SPRNG LOADED, .650L

SMP FEM TO FEM BULLET SPRNG LOADED, .650L

Buy Now
Swedesboro, NJ, United States
SMP Connector
1112-4144
SMP Connector 1112-4144
SMP Female to Female Bullet, Spring Load

SMP Female to Female Bullet, Spring Load

Buy Now
Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 92AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
92AH7543
Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 92AH7543
RF ADAPTER, SMP JACK-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMP JACK-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 1678-1112-4144-ND 1112-4144 1112-4144 92AH7543
Product Name Coaxial Connector (RF) Adapters Connectors RF - Adaptors (Interseries, Gender, etc.) SMP Connector Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
View Details
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
6 suppliers
Coaxial Adapters - 1123889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Tee
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details