BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead Nickel Plated
RF Connectors / Coaxial Connectors BNC PCB END LAUNCH RECPT 75 OHM
BNC Straight PCB Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112622 | ACX1949-ND | 112622 | 112622 | 99H4517 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | ||||
| Mounting | Board Edge, End Launch | ||||
| Gender | Female / Jack | Female / Jack |