TE Connectivity Coaxial Connector (RF) Adapters 1058081-1

Description
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - A34405-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34405-ND
Coaxial Connector (RF) Adapters A34405-ND
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Adapter; BNC to SMA; Brass (BNC), Stainless Steel (SMA) - 70084351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC to SMA; Brass (BNC), Stainless Steel (SMA)
70084351
Adapter; BNC to SMA; Brass (BNC), Stainless Steel (SMA) 70084351
Adapter, Brass (BNC), Stainless Steel (SMA) Body, Beryllium Copper Contact Material Adapter with brass (BNC), stainless steel (SMA) body, beryllium copper contact material.

Adapter, Brass (BNC), Stainless Steel (SMA) Body, Beryllium Copper Contact Material
Adapter with brass (BNC), stainless steel (SMA) body, beryllium copper contact material.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number A34405-ND 70084351
Product Name Coaxial Connector (RF) Adapters Adapter; BNC to SMA; Brass (BNC), Stainless Steel (SMA)
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 5464572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details