BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead Reverse Polarized
RP-BNC Straight Cable Jack 50 Ohm Bulkhe
RP-BNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors BNC BULKHEAD JACK RG 316/174 REV POL
RF/COAXIAL, BNC RP BULKHEAD JACK, 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112234RP | 112234RP | ARF2886-ND | 112234RP | 99H4337 |
| Product Name | RF Coaxial Cable Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Rp Bulkhead Jack, 50 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Termination | Crimp | Crimp | |||
| Connector Type | BNC | BNC |