Amphenol Corporation Coaxial Connector (RF) Assemblies 112179

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1029-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1029-ND
Coaxial Connector (RF) Assemblies ACX1029-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 112179 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112179
Connectors RF - Miniature (BNC,TNC,SC) 112179
BNC RIGHT ANGLE CRIMP PLUG FOR

BNC RIGHT ANGLE CRIMP PLUG FOR

Buy Now
Coaxial Connectors - 2530066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530066
Coaxial Connectors 2530066
RF Connector BNC Right Angle Crimp Plug

RF Connector BNC Right Angle Crimp Plug

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
112179
RF & Microwave 112179
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112179
Connectors 112179
RF Connector

RF Connector

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Surface Mount Housing Color: Natural Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Surface Mount
Housing Color: Natural
Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112179 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112179
RF Coaxial Cable Mount Connector 112179
BNC Right Angle Crimp Plug for RG-179 RG-187 75 Ohm

BNC Right Angle Crimp Plug for RG-179 RG-187 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112179 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112179
RF Connectors / Coaxial Connectors 112179
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG179 75 OHM BR DL

RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG179 75 OHM BR DL

Buy Now Datasheet
Rf/coaxial Bnc Plug R/a 75 Ohm Crimp/sldr; Connector Type Amphenol Rf - 99H4309 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug R/a 75 Ohm Crimp/sldr; Connector Type Amphenol Rf
99H4309
Rf/coaxial Bnc Plug R/a 75 Ohm Crimp/sldr; Connector Type Amphenol Rf 99H4309
RF/COAXIAL BNC PLUG R/A 75 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG R/A 75 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Bnc R/a Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf - 46AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc R/a Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf
46AJ0461
Rf Coaxial, Bnc R/a Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf 46AJ0461
RF COAXIAL, BNC R/A PLUG, 75 OHM, CABLE ROHS COMPLIANT: YES

RF COAXIAL, BNC R/A PLUG, 75 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg179,187 cable,75 ohm - 70031702 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg179,187 cable,75 ohm
70031702
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg179,187 cable,75 ohm 70031702
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1029-ND 112179 2530066 112179 112179 112179 99H4309 46AJ0461 70031702
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors RF & Microwave Connectors,Interconnects RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug R/a 75 Ohm Crimp/sldr; Connector Type Amphenol Rf Rf Coaxial, Bnc R/a Plug, 75 Ohm, Cable Rohs Compliant Amphenol Rf connector,rf coaxial,bnc rt angle crimp/solder plug,for rg179,187 cable,75 ohm
Connector Type BNC BNC BNC
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle Surface Mount
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data