Amphenol Corporation RF Coaxial Cable Mount Connector 112996

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112996 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112996
RF Coaxial Cable Mount Connector 112996
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - 115-112996-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-112996-ND
Coaxial Connector (RF) Assemblies 115-112996-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
BNC Connector - 112996 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112996
BNC Connector 112996
BNC Crimp Plug 75 Ohm

BNC Crimp Plug 75 Ohm

Buy Now
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 41AH5322 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
41AH5322
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 41AH5322
RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX CONN, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112996 115-112996-ND 112996 41AH5322
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector Rf Coax Conn, Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data