2.92mm Bulkhd EMI Gasket Adapt Female to Female
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.92mm Female to Female Bulkhead (EMI Ga
RF ADAPTER, 2.92MM JACK-JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1115-6131 | 1678-1115-6131-ND | 1115-6131 | 85AJ1212 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | adapters | Rf Adapter, 2.92Mm Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Gender | Female / Jack | Female / Jack |