Amphenol Corporation RF & Microwave 112252

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
112252
RF & Microwave 112252
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 112252 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112252
RF Coaxial Cable Mount Connector 112252
BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead Isolated

BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead Isolated

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1839-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1839-ND
Coaxial Connector (RF) Assemblies ACX1839-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112252 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112252
RF Connectors / Coaxial Connectors 112252
RF Connectors / Coaxial Connectors BNC BULKHEAD ISOL CRIMP JACK RG174

RF Connectors / Coaxial Connectors BNC BULKHEAD ISOL CRIMP JACK RG174

Buy Now Datasheet
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4344 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4344
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4344
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc bulkhead jack,isolated,crimp,50 ohm,rg174,316,lmr100 - 70032097 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc bulkhead jack,isolated,crimp,50 ohm,rg174,316,lmr100
70032097
connector,rf coaxial,bnc bulkhead jack,isolated,crimp,50 ohm,rg174,316,lmr100 70032097
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 112252 112252 ACX1839-ND 112252 99H4344 70032097
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf connector,rf coaxial,bnc bulkhead jack,isolated,crimp,50 ohm,rg174,316,lmr100
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data