Amphenol Corporation RF Coaxial Cable Mount Connector 112182

Description
BNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
BNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112182 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112182
RF Coaxial Cable Mount Connector 112182
BNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

BNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2096-ND
Coaxial Connector (RF) Assemblies ACX2096-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112182
Connectors 112182
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112182
RF & Microwave 112182
RF

RF

Buy Now
Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 91R0707 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
91R0707
Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 91R0707
CONNECTOR, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112182 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112182
RF Connectors / Coaxial Connectors 112182
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG58 50 OHM BR DL

RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG58 50 OHM BR DL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112182 ACX2096-ND 112182 91R0707 112182
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Solder Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data