BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC PCB END LAUNCH RECPT 50 OHM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112608 | 112608-ND | 99H4505 | 112608 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | BNC; Jack, Female Socket | BNC | ||
| Mounting | Board Edge, End Launch | |||
| Gender | Female / Jack | Female / Jack |