BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Straight PCB Jack Through Hole 75 Ohm
RF Connectors / Coaxial Connectors BNC PCB JACK-50 OHM 4 POST EX-LONG
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, THOUGH HOLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1965-ND | 112554 | 112554 | 112554 | 99H4461 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Though Hole; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | BNC | |||
| Mounting | Through Hole | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |