Amphenol Corporation BNC Connector 112451

Description
BNC Jack to BNC Plug
Request a Quote Datasheet
Description
BNC Jack to BNC Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112451 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112451
BNC Connector 112451
BNC Jack to BNC Plug

BNC Jack to BNC Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112451
RF & Microwave 112451
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ARF2891-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2891-ND
Coaxial Connector (RF) Adapters ARF2891-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 112451 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112451
RF Adapters - In Series 112451
RF Adapters - In Series BNC R/A PLUG TO JACK ADAPTER 50 OHM-BR

RF Adapters - In Series BNC R/A PLUG TO JACK ADAPTER 50 OHM-BR

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,right angle plug-to jack,50 ohm - 70032102 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,right angle plug-to jack,50 ohm
70032102
connector,rf coaxial,bnc in-series adapter,right angle plug-to jack,50 ohm 70032102
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf - 99H4405 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf
99H4405
Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf 99H4405
BNC Jack to BNC Plug Adapter 50 Ohm Right Angle / Individual Bag

BNC Jack to BNC Plug Adapter 50 Ohm Right Angle / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 112451 ARF2891-ND 112451 70032102 99H4405
Product Name BNC Connector Coaxial Connector (RF) Adapters RF Adapters - In Series connector,rf coaxial,bnc in-series adapter,right angle plug-to jack,50 ohm Bnc Jack To Bnc Plug Adapter 50 Ohm Right Angle / Individual Bag Amphenol Rf
Connector Type BNC
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Right Angle Right Angle Straight Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059327-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 696901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details