Amphenol RF Coaxial Connector (RF) Adapters 112434

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1844-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1844-ND
Coaxial Connector (RF) Adapters ACX1844-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
BNC Connector - 112434 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112434
BNC Connector 112434
BNC Jack to BNC Jack

BNC Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112434
RF & Microwave 112434
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112434
Connectors 112434
RF Connector

RF Connector

Buy Now
RF Adapters - In Series - 112434 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112434
RF Adapters - In Series 112434
RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER 75 OHM

RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER 75 OHM

Buy Now Datasheet
Adapter, Coaxial, Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf - 99H4392 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf
99H4392
Adapter, Coaxial, Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf 99H4392
ADAPTER, COAXIAL, BNC JACK-JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, BNC JACK-JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc-Bnc, Panel Mount, Female-Female, Jack-Jack Amphenol Rf - 01AK4036 - Newark, An Avnet Company
Chicago, IL, United States
Bnc-Bnc, Panel Mount, Female-Female, Jack-Jack Amphenol Rf
01AK4036
Bnc-Bnc, Panel Mount, Female-Female, Jack-Jack Amphenol Rf 01AK4036
BNC-BNC, PANEL MOUNT, FEMALE-FEMALE, JACK-JACK

BNC-BNC, PANEL MOUNT, FEMALE-FEMALE, JACK-JACK

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1844-ND 112434 112434 99H4392 01AK4036
Product Name Coaxial Connector (RF) Adapters BNC Connector RF Adapters - In Series Adapter, Coaxial, Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf Bnc-Bnc, Panel Mount, Female-Female, Jack-Jack Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052652-1 - TE Connectivity
Specs
Mounting Board Mount, Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 8194279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details