BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF/COAXIAL, BNC, FLANGED JACK, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC PANEL CRIMP JK 174 3-56 TAP HOLES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112288-11 | ACX1929-ND | 89K6736 | 112288-11 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc, Flanged Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Flanged Jack | Straight | |
| Termination | Crimp | Crimp | ||
| Connector Type | BNC | BNC |