DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 WAY PLUG CONN FAKRA2 | |
| 1.0mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 1.0mm Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 1.0mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression | |
| 1.0mm Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| 1.6/5.6 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| 1.85mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 1.85MM JACK, 45 DEGREE, PCB MOUN | |
| 1.85MM JACK, END LAUNCH, NARROW | |
| 1.85MM JACK, PCB END LAUNCH,SELF | |
| 1.85MM JACK, PCB END LAUNCH,THRO | |
| 1.85MM JACK, SOLDERLESS PCB MOUN | |
| 14_BMA-50-1-15/111_N E | |
| 14_BMA-50-2-2/111_NE | |
| 14_BMA-50-2-33/133_N H | |
| 14_BMA-50-3-2/111_NE | |
| 14_BMA-50-3-3/199_NE | |
| 14_BMA-50-3-31/133_N H | |
| 14_BMA-50-3-32/133_N H | |
| 15_BMA-50-1-15/111_N E | |
| 16_1023-C50-2-3/111_ NE | |
| 16_4310-50-12-X1/033 _-E | |
| 16_4310-50-12-X60/03 3_-E | |
| 16_4310-50-12-X61/03 3_-E | |
| 16_4310-50-12-X62/03 3_-E | |
| 16_4310-50-3-X1/003_ -H | |
| 16_716-50-12-50/033_ -E | |
| 16_716-50-12-60/033_ -E | |
| 16_716-50-3-10/003_M E | |
| 16_716-50-5-2/003_-Z | |
| 16_716-50-7-10/003_- E | |
| 16_716-50-7-11/003_- E | |
| 16_716-50-7-15/033_- E | |
| 16_716-50-9-5/033_-E | |
| 16_BNC-50-2-10/133_N E | |
| 16_BNC-50-2-11/133_N E | |
| 16_BNC-50-2-3/133_NE | |
| 16_BNC-50-2-3/133_NH | |
| 16_BNC-50-2-5/133_NE | |
| 16_BNC-50-2-5/133_NH | |
| 16_BNC-50-2-9/133_NE | |
| 16_BNC-50-3-13/133_N E | |
| 16_BNC-50-3-25/133_N E | |
| 16_BNC-50-3-26/133_N E | |
| 16_BNC-50-3-27/133_N E | |
| 16_BNC-50-3-5/133_NE | |
| 16_BNC-50-3-7/133_NH | |
| 16_BNC-50-4-14/12-_N E | |
| 16_BNC-50-4-16/133_N H | |
| 16_BNC-50-7-6/133_NE | |
| 16_BNC-50-7-9/133_NE | |
| 16_BNC-75-2-3/133_NE | |
| 16_BNC-75-4-4/133_NE | |
| 16_BNO-0-4-1/133_NE | |
| 16_C-50-3-3/133_NE | |
| 16_C-50-7-6/133_NE | |
| 16_MBX-50-2-1/113_NE | |
| 16_MCX-50-1-11/111_N E | |
| 16_MCX-50-1-11/111_N H | |
| 16_MCX-50-1-8/111_TE | |
| 16_MCX-50-1-8/111_TH | |
| 16_MCX-50-2-102/111_ NH-1 | |
| 16_MCX-50-2-104/111_ NH | |
| 16_MCX-50-2-11/133_N E | |
| 16_MCX-50-2-11/133_N H-1 | |
| 16_MCX-50-2-14/111_N E | |
| 16_MCX-50-2-14/133_N E | |
| 16_MCX-50-2-14/133_N H | |
| 16_MCX-50-2-18/111_T H | |
| 16_MCX-75-2-5/133_NE | |
| 16_MMBX-50-1-2/111_N H | |
| 16_MMBX-50-2-2/111_N E | |
| 16_MMBX-50-2-2/111_N H | |
| 16_MMBX-50-2-4/111_N E | |
| 16_MMBX-50-2-4/111_N H | |
| 16_MMCX-50-1-2/111_O E | |
| 16_MMCX-50-1-2/111_O H | |
| 16_MMCX-50-1-4/111_O E | |
| 16_MMCX-50-1-4/111_O H | |
| 16_MMCX-50-1-7/111_O E | |
| 16_MMCX-50-1-7/111_O H | |
| 16_MMCX-50-2-1/111_O E | |
| 16_MMCX-50-2-13/111_ OE | |
| 16_MMCX-50-2-13/111_ OH | |
| 16_MMCX-50-2-2/111_O E | |
| 16_MMCX-50-2-2/111_O H | |
| 16_MMCX-50-2-4/111_O E | |
| 16_MMPX-50-2-1/111_N E | |
| 16_MMPX-50-2-2/111_N E | |
| 16_N-50-10-1/103_UV | |
| 16_N-50-12-12/033_-E | |
| 16_N-50-12-50/033_-E | |
| 16_N-50-12-60/033_-E | |
| 16_N-50-2-6/133_NE | |
| 16_N-50-3-103/133_NE | |
| 16_N-50-3-15/133_NE | |
| 16_N-50-3-15/133_NH | |
| 16_N-50-3-26/133_NE | |
| 16_N-50-3-27/133_NH | |
| 16_N-50-3-39/133_NH | |
| 16_N-50-4-115/133_UH | |
| 16_N-50-4-121/133_NE | |
| 16_N-50-4-13/12-_NE | |
| 16_N-50-4-14/133_NE | |
| 16_N-50-4-53/199_NE | |
| 2 WAY HF PLUG HSG 8MM,CODA | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| 2.4MM BULKHEAD JACK, PCB END LAU | |
| 2.4MM FEMALE PCB EDGE LAUNCH CON | |
| 2.4MM FEMALE SOLDERLESS PCB COMP | |
| 2.4MM JACK, 45 DEGREE, PCB MOUNT | |
| 2.4MM JACK, END LAUNCH, NARROW P | |
| 2.4MM JACK, PCB END LAUNCH,SELF- | |
| 2.4MM JACK, SOLDERLESS PCB MOUNT | |
| 2.4MM MALE CONNECTOR, EXTENDED F | |
| 2.92MM BULKHEAD JACK, PCB END LA | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Push On | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount, 45° Angle; Through Hole Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| 2.92MM FEMALE BULKHEAD CONNECTOR | |
| 2.92MM FEMALE PCB EDGE LAUNCH CO | |
| 2.92MM FEMALE SOLDERLESS PCB COM | |
| 2.92MM JACK, BULKHEAD END LAUNCH | |
| 2.92MM JACK, PCB END LAUNCH,SELF | |
| 2.92MM JACK, PCB END LAUNCH,THRO | |
| 2.92MM JACK, SOLDERLESS PCB MOUN | |
| 2.92MM JACK, VERTICAL, PCB SURFA | |
| 2.92MM MALE CONNECTOR, ALUMINUM | |
| 2.92MM MALE CONNECTOR, EXTENDED | |
| 2.9MM JACK, END LAUNCH, NARROW P | |
| 2WAY HF PLUG HSG 8MM,CODF | |
| Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.0mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector Micro RF Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To QN Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector QN Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector QN Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector QN Plug, Male Pin To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMB Jack, Male Pin To SMB Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMB Mini Jack, Male Pin To SMB Mini Jack, Male Pin 75Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMC Jack, Male Pin To SMC Jack, Male Pin 50Ohm | |
| BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| BMMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder | |
| BMMA Connector Jack, Female Socket 50Ohm Panel Mount | |
| BMMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, Twinaxial Connector Jack, Female Socket and Male Pin 78Ohm Panel Mount Solder Cup | |
| BNC, Twinaxial Connector Plug, Female Socket and Male Pin Free Hanging (In-Line) Solder | |
| Coax, Pin Center, Assembly Contact Solder RG-58, 180 Coaxial | |
| Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| Coaxial Switch - 1.35mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| Connector Housing For SMB Jacks | |
| Connector Housing For SMB, Fakra Plugs | |
| Connector Lock For SMB, Fakra Connectors | |
| Connector | |
| Contact Crimp, Solder Pin 14-26 AWG Gold | |
| Contact Crimp, Solder Socket 14-26 AWG Gold | |
| Contact Gold Coaxial Pin, Center Press-Fit | |
| D-Sub Contact Coax Pin, Socket Center Gold RG-58 Solder Cup Machined | |
| D-Sub Contact Coax Socket, Pin Center Gold RG-58 Solder Cup Machined | |
| D-Sub Contact Female Socket Gold Coaxial Cable Solder Cup Machined | |
| D-Sub Contact Female Socket, Right Angle Gold Coaxial Cable Solder Machined | |
| D-Sub Contact Male Pin Gold Coaxial Cable Solder Cup Machined | |
| FERRULE, RIGHT ANGLE, RG-58, SMB | |
| FERRULE, RTK031, 180 GRAD | |
| FERRULE,NI PLT,RG58,FAKRA | |
| JACK HOUSING, 1 POSITION, 180 DE | |
| JACK SUBASSEMBLY, RG-174, 180 DE | |
| JACK SUBASSEMBLY, RG-58 AND RG-5 | |
| JACK SUBASSEMBLY,RG174,HF ,FAKR | |
| JACK,PCB,COML BNC, 75OHM | |
| LOCK, JACK, 1 POSITION, 180 DEGR | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| N Type Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| N Type Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| OSP Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| Pin Contact Gold Solder, PCB 24 AWG Coaxial | |
| PLUG HOUSING, 1 POSITION, 180 DE | |
| PLUG SUBASSEMBLY, RG-58 AND RG-5 | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| RACK & PANEL | |
| RET. FOR 2 WAY JACK 8MM PITCH | |
| RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA JACK, END LAUNCH, NARROW PRO | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 75Ohm Panel Mount, Through Hole Solder | |
| SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount Crimp | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMC Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMPM HERMETIC | |
| SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| Socket Contact Coax Gold Coaxial | |
| Socket Contact Coax Gold Crimp SMB | |
| SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SSMC STRAIGHT CRIMP PLUG RG-316D | |
| STAINLESS STEEL 316L N RIGHT ANG | |
| Terminator Coax Connector Jack, Female Socket 2.4mm (APC-2.4, OS-50) | |
| Terminator Coax Connector Jack, Female Socket 2.92mm 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMB | |
| Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50) | |
| Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMB 100 Ohms | |
| Terminator Coax Connector SMA 50 Ohms | |
| Terminator Coax Connector | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| Twinaxial Connector Jack, Female Socket 100Ohm Panel Mount Solder Cup | |
| Twinaxial Connector Plug, Male Pin 100Ohm Free Hanging (In-Line) Solder | |
| U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| UFL SMT ANTENNA CONNECTOR |
| << Prev | Next >> |