SV Microwave, Inc. Coaxial Connector (RF) Adapters 1129-6301

Description
SMA FEMALE TO 2.4MM MALE ADAPTER
Request a Quote Datasheet
Description
SMA FEMALE TO 2.4MM MALE ADAPTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1129-6301-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1129-6301-ND
Coaxial Connector (RF) Adapters 1678-1129-6301-ND
SMA FEMALE TO 2.4MM MALE ADAPTER

SMA FEMALE TO 2.4MM MALE ADAPTER

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
1129-6301
SMA Connector 1129-6301
SMA Female to 2.4mm Male Adapter

SMA Female to 2.4mm Male Adapter

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1678-1129-6301-ND 1129-6301
Product Name Coaxial Connector (RF) Adapters SMA Connector
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 8194153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details