DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch, Right Angle Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| 1.85MM FEMALE SOLDERLESS PCB COM | |
| 2.8mm Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| 34_SHV-50-0-5/133_NE | |
| 4.1/9.5 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| 4.1/9.5 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 4.1/9.5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| ADAPT JACK-PLUG TYPE N 1.15 VSWR | |
| ADAPT JACK-PLUG TYPE N | |
| ADAPT PLUG-JACK TYPE N | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To QLA Plug, Male Pin | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To UHF Mini Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Twinaxial Jack, Female Socket To BNC Twinaxial Jack, Female Socket | |
| Adapter Coaxial Connector MMPX Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector NEX10 Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Plug, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To MMBX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMC Jack, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Press-Fit | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount Crimp | |
| BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Crimp | |
| COAX ADAPT 1.0MM TO 1.0MM | |
| COAX ADAPT 1.85MM TO 1.85MM | |
| COAX ADAPT 2.4MM TO SK | |
| COAX ADAPT 3.5MM TO 3.5MM | |
| COAX ADAPT 3.5MM TO 4.3/10 | |
| COAX ADAPT 3.5MM TO 7MM | |
| COAX ADAPT 3.5MM TO NEX10 | |
| COAX ADAPT 3.5MM TO QMA | |
| COAX ADAPT 4.3/10 TO 3.5MM | |
| COAX ADAPT 4.3/10 TO 4.3/10 | |
| COAX ADAPT 4.3/10 TO 7/16 | |
| COAX ADAPT 4.3/10 TO NEX10 | |
| COAX ADAPT 7/16 TO 7/16 | |
| COAX ADAPT 7/16 TO NEX10 | |
| COAX ADAPT 7/16 TO QN | |
| COAX ADAPT BNC TO BK | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO C | |
| COAX ADAPT BNC TO MCX | |
| COAX ADAPT BNC TO MMCX | |
| COAX ADAPT BNC TO N | |
| COAX ADAPT BNC TO QLA | |
| COAX ADAPT BNC TO SMA | |
| COAX ADAPT BNC TO SMB | |
| COAX ADAPT BNC TO SMC | |
| COAX ADAPT BNC TO TNC | |
| COAX ADAPT BNC TO UHF | |
| COAX ADAPT MCX TO MCX | |
| COAX ADAPT MMBX TO MMBX | |
| COAX ADAPT MMCX TO MMCX | |
| COAX ADAPT MMPX TO 1.0MM | |
| COAX ADAPT MMPX TO 1.85MM | |
| COAX ADAPT MMPX TO SK | |
| COAX ADAPT N TO 2.4MM | |
| COAX ADAPT N TO 3.5MM | |
| COAX ADAPT N TO 4.1/9.5 | |
| COAX ADAPT N TO 4.3/10 | |
| COAX ADAPT N TO 7/16 DIN | |
| COAX ADAPT N TO 7/16 | |
| COAX ADAPT N TO 7MM | |
| COAX ADAPT N TO F | |
| COAX ADAPT N TO MCX | |
| COAX ADAPT N TO N | |
| COAX ADAPT N TO QMA | |
| COAX ADAPT N TO QN | |
| COAX ADAPT N TO SMB | |
| COAX ADAPT N TO SMC | |
| COAX ADAPT N TO TNC | |
| COAX ADAPT NEX10 TO N | |
| COAX ADAPT QLA TO QLA | |
| COAX ADAPT QMA TO MMBX | |
| COAX ADAPT QMA TO QMA | |
| COAX ADAPT QN TO 7/16 | |
| COAX ADAPT SHV TO SHV | |
| COAX ADAPT SK TO SK | |
| COAX ADAPT SMA TO 1.0/2.3 | |
| COAX ADAPT SMA TO BMA | |
| COAX ADAPT SMA TO MBX | |
| COAX ADAPT SMA TO MCX | |
| COAX ADAPT SMA TO MFBX | |
| COAX ADAPT SMA TO MMBX | |
| COAX ADAPT SMA TO MMCX | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO PC7 | |
| COAX ADAPT SMA TO QMA | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO SMB | |
| COAX ADAPT SMA TO TNC | |
| COAX ADAPT SMB TO SMB | |
| COAX ADAPT SMC TO SMC | |
| COAX ADAPT TNC TO TNC | |
| Coax, Socket Center, Assembly Contact Gold Solder RG-178B, 179B Coaxial | |
| CONN FAKRA JACK R/A 50OHM SOLDER | |
| Connector Bushing For BNC Jacks | |
| Connector Cap (Cover) For BNC Jacks | |
| Connector Cap (Cover) For SMA Jacks | |
| Connector Cap (Cover), Dust For BNC Jacks | |
| Connector Cap (Cover), Shorting For BNC Jacks | |
| Connector Cap (Cover), Shorting For SMA Jacks | |
| Connector Cap (Cover), Shorting For SMA Plugs | |
| Connector Housing For SMB, Fakra Female Contacts | |
| Connector Housing For | |
| Connector Nut, Knurled For V-Bite® Series | |
| Connector | |
| FERRULE PLATED | |
| Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Through Hole Solder Cup | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| NON-MAGNETIC SMA BULKHEAD ADAPTE | |
| PANEL MOUNT 1/8 / 3.5MM TRS AUDI | |
| RACK & PANEL | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SLB Connector Jack, Male Pin Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) | |
| SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| SMPS FEMALE QB CONNECTOR FOR .04 | |
| SMPS MALE PCB EDGE LAUNCH PLUS C | |
| SMPS MALE PCB QB EDGE LAUNCH CON | |
| SMPS MALE PCB QB THRU-HOLE CONNE | |
| SMPS MALE PCB SURFACE MOUNT CONN | |
| SMPS VITA 67.3 GEN2 MALE PLUG-IN | |
| Socket Contact Coax Gold SMPS | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 600 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 93 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp | |
| UHF, Mini Connector Jack, Female Socket Non-Constant Panel Mount Crimp |
| << Prev | Next >> |