Amphenol RF RF Coaxial Cable Mount Connector 112372

Description
BNC Straight Clamp Jack for RG-58 LMR-195 RG-55 RG-142 RG-223 50 Ohm
Request a Quote Datasheet
Description
BNC Straight Clamp Jack for RG-58 LMR-195 RG-55 RG-142 RG-223 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112372 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112372
RF Coaxial Cable Mount Connector 112372
BNC Straight Clamp Jack for RG-58 LMR-195 RG-55 RG-142 RG-223 50 Ohm

BNC Straight Clamp Jack for RG-58 LMR-195 RG-55 RG-142 RG-223 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2264-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2264-ND
Coaxial Connector (RF) Assemblies ACX2264-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
BNC Connector - 112372 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112372
BNC Connector 112372
BNC Straight Jack Cable 50 Ohm

BNC Straight Jack Cable 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 112372 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112372
RF Connectors / Coaxial Connectors 112372
RF Connectors / Coaxial Connectors BNC ST CLAMP JACK RG58-50 OHM TF

RF Connectors / Coaxial Connectors BNC ST CLAMP JACK RG58-50 OHM TF

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112372 ACX2264-ND 112372 112372
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details