Amphenol RF Coaxial Connector (RF) Adapters 112459

Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2093-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2093-ND
Coaxial Connector (RF) Adapters ACX2093-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
BNC Connector - 112459 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112459
BNC Connector 112459
BNC Tee Adapter

BNC Tee Adapter

Buy Now
Swedesboro, NJ, United States
Connectors
112459
Connectors 112459
RF Connector

RF Connector

Buy Now
Rf/coaxial, Adapter, Tee, Bnc, Jack-Plug-Jack; Convert From Coax Type Amphenol Rf - 89K6742 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Adapter, Tee, Bnc, Jack-Plug-Jack; Convert From Coax Type Amphenol Rf
89K6742
Rf/coaxial, Adapter, Tee, Bnc, Jack-Plug-Jack; Convert From Coax Type Amphenol Rf 89K6742
RF/COAXIAL, ADAPTER, TEE, BNC, JACK-PLUG-JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, ADAPTER, TEE, BNC, JACK-PLUG-JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 112459 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
112459
RF Adapters - Tee 112459
RF Adapters - Tee BNC JACK PLUG JACK TEE ADAPTER 50 OHM

RF Adapters - Tee BNC JACK PLUG JACK TEE ADAPTER 50 OHM

Buy Now Datasheet
BNC, BNC TEE ADPTR J/P/J-50~/DC - 70032342 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC, BNC TEE ADPTR J/P/J-50~/DC
70032342
BNC, BNC TEE ADPTR J/P/J-50~/DC 70032342
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX2093-ND 112459 89K6742 112459 70032342
Product Name Coaxial Connector (RF) Adapters BNC Connector Rf/coaxial, Adapter, Tee, Bnc, Jack-Plug-Jack; Convert From Coax Type Amphenol Rf RF Adapters - Tee BNC, BNC TEE ADPTR J/P/J-50~/DC
Connector Type BNC BNC BNC
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data