BNC Straight Crimp Jack for B1694A 75 Ohm Bulkhead
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors BNC STRT BLKD JACK CABLE MOUNT, 75 OHM
BNC Straight Crimp Jack Belden 1694A Bulkhead Rear Mount 75 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112662-10 | ARF2902-ND | 112662-10 | 48AC2346 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Jack Belden 1694A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp |