Amphenol Corporation Coaxial Connector (RF) Assemblies 112529

Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3477-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3477-ND
Coaxial Connector (RF) Assemblies ARF3477-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112529 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112529
RF Coaxial Cable Mount Connector 112529
BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm

BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm

Supplier's Site
Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf - 99H4445 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf
99H4445
Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf 99H4445
BNC Straight Crimp Jack RG-316DS RD-316 50 Ohm / Individual Bag

BNC Straight Crimp Jack RG-316DS RD-316 50 Ohm / Individual Bag

Supplier's Site
connector,rf coaxial,bnc straight crimpjack,for rg316 double braid,50 ohm - 70031980 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc straight crimpjack,for rg316 double braid,50 ohm
70031980
connector,rf coaxial,bnc straight crimpjack,for rg316 double braid,50 ohm 70031980
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112529 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112529
RF Connectors / Coaxial Connectors 112529
RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG316-50 OHM DB

RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG316-50 OHM DB

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF3477-ND 112529 99H4445 70031980 112529
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Bnc Straight Crimp Jack Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf connector,rf coaxial,bnc straight crimpjack,for rg316 double braid,50 ohm RF Connectors / Coaxial Connectors
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data