Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
SMP Female to Female Bullet, Spring Load
RF ADAPTER, SMP JACK-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-1112-4146-ND | 1112-4146 | 92AH7545 |
| Product Name | Coaxial Connector (RF) Adapters | SMP Connector | Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |