2.92mm Female to SMP Male, FD, Flange Mo
2.92MM FEMALE TO SMP MALE, FD, INDIVIDUAL WITH BULK PIECE PAR
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
RF ADAPTER, SMP PLUG-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1115-6124 | 1115-6124 | 1678-1115-6124-ND | 59AJ8311 |
| Product Name | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | Rf Adapter, Smp Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |