TE Connectivity RF Interconnects 1058083-1

Description
RF - Special Miniature Connectors
Request a Quote Datasheet
Description
RF - Special Miniature Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 1058083-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1058083-1
RF Interconnects 1058083-1
RF - Special Miniature Connectors

RF - Special Miniature Connectors

Buy Now
Coaxial Connector (RF) Adapters - A34404-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34404-ND
Coaxial Connector (RF) Adapters A34404-ND
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Adapter; SMA to BNC; Stainless Steel, Brass (BNC) - 70084352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; SMA to BNC; Stainless Steel, Brass (BNC)
70084352
Adapter; SMA to BNC; Stainless Steel, Brass (BNC) 70084352
Adapter, SMA to BNC Type, TFE Fluorocarbon Dielectric Material, Stainless Steel, Brass (BNC) Adapter with SMA to BNC type, TFE fluorocarbon dielectric material, stainless steel, brass (BNC).

Adapter, SMA to BNC Type, TFE Fluorocarbon Dielectric Material, Stainless Steel, Brass (BNC)
Adapter with SMA to BNC type, TFE fluorocarbon dielectric material, stainless steel, brass (BNC).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1058083-1 A34404-ND 70084352
Product Name RF Interconnects Coaxial Connector (RF) Adapters Adapter; SMA to BNC; Stainless Steel, Brass (BNC)
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details
RF Connectors - 1059327-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details