Amphenol Corporation Coaxial Connector (RF) Adapters 112440

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1057-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1057-ND
Coaxial Connector (RF) Adapters ACX1057-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
BNC Connector - 112440 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112440
BNC Connector 112440
BNC Jack to BNC Jack Bulkhead Isolated

BNC Jack to BNC Jack Bulkhead Isolated

Buy Now
RF Adapters - In Series - 112440 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112440
RF Adapters - In Series 112440
RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER ISO-75 Ohm

RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER ISO-75 Ohm

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm - 70031724 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm
70031724
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm 70031724
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 99H4398 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
99H4398
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 99H4398
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ACX1057-ND 112440 112440 70031724 99H4398
Product Name Coaxial Connector (RF) Adapters BNC Connector RF Adapters - In Series connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data