Amphenol RF RF Coaxial Cable Mount Connector 112627

Description
BNC Straight Crimp Plug for B89913 50 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for B89913 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112627 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112627
RF Coaxial Cable Mount Connector 112627
BNC Straight Crimp Plug for B89913 50 Ohm

BNC Straight Crimp Plug for B89913 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2900-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2900-ND
Coaxial Connector (RF) Assemblies ARF2900-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112627
Connectors 112627
RF Connector

RF Connector

Buy Now
Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type Amphenol Rf - 99H4520 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type Amphenol Rf
99H4520
Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type Amphenol Rf 99H4520
RF COAX CONN, BNC PLUG, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:4GHz

RF COAX CONN, BNC PLUG, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:4GHz

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112627 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112627
RF Connectors / Coaxial Connectors 112627
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG B89913

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG B89913

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 112627 ARF2900-ND 112627 99H4520 112627
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051933-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
4 suppliers
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 5464572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-FG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details