BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for RG-11 75 Ohm
BNC Straight Crimp Plug Belden 8213 Belden 8238 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG 11 75 OHM
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF2896-ND | 112576 | 99H4472 | 112576 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Bnc Straight Crimp Plug Belden 8213 Belden 8238 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight |