Amphenol Corporation RF Coaxial Board Mount Connector 112405-12

Description
BNC Straight PCB Jack Through Hole 75 Ohm
Request a Quote Datasheet
Description
BNC Straight PCB Jack Through Hole 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 112405-12 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112405-12
RF Coaxial Board Mount Connector 112405-12
BNC Straight PCB Jack Through Hole 75 Ohm

BNC Straight PCB Jack Through Hole 75 Ohm

Supplier's Site
BNC Connector - 112405-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112405-12
BNC Connector 112405-12
BNC Straight PCB Jack 75 Ohm

BNC Straight PCB Jack 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - 112405-12-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
112405-12-ND
Coaxial Connector (RF) Assemblies 112405-12-ND
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

Buy Now Datasheet
Bnc Straight Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf - 48AC2343 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf
48AC2343
Bnc Straight Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf 48AC2343
BNC Straight PCB Jack Through Hole 75 Ohm / Individual Bag

BNC Straight PCB Jack Through Hole 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 112405-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112405-12
RF Connectors / Coaxial Connectors 112405-12
RF Connectors / Coaxial Connectors BNC Straight PCBJack Through Hole 75 Ohm

RF Connectors / Coaxial Connectors BNC Straight PCBJack Through Hole 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112405-12 112405-12 112405-12-ND 48AC2343 112405-12
Product Name RF Coaxial Board Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Bnc Straight Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details