Amphenol Corporation Connectors RF - Adaptors (Interseries, Gender, etc.) 112446

Description
ADAPTER, BNC JACK TO BNC JACK B7071A1-ND3G-75
Request a Quote Datasheet
Description
ADAPTER, BNC JACK TO BNC JACK B7071A1-ND3G-75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - 112446 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
112446
Connectors RF - Adaptors (Interseries, Gender, etc.) 112446
ADAPTER, BNC JACK TO BNC JACK B7071A1-ND3G-75

ADAPTER, BNC JACK TO BNC JACK B7071A1-ND3G-75

Buy Now
BNC Connector - 112446 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112446
BNC Connector 112446
BNC Jack to BNC Jack

BNC Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112446
RF & Microwave 112446
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112446
Connectors 112446
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1061-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1061-ND
Coaxial Connector (RF) Adapters ACX1061-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
Coaxial Adapters - 2478713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478713
Coaxial Adapters 2478713
BNC Jack to BNC Jack Adapter 75 Ohm Stra

BNC Jack to BNC Jack Adapter 75 Ohm Stra

Supplier's Site
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 09J8722 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
09J8722
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 09J8722
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 112446 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112446
RF Adapters - In Series 112446
RF Adapters - In Series BNC JACK TO JACK ADAPTER 75 OHM

RF Adapters - In Series BNC JACK TO JACK ADAPTER 75 OHM

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,straight jack to jack,75 ohm - 70031728 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,straight jack to jack,75 ohm
70031728
connector,rf coaxial,bnc in-series adapter,straight jack to jack,75 ohm 70031728
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 112446 112446 ACX1061-ND 2478713 09J8722 112446 70031728
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) BNC Connector Coaxial Connector (RF) Adapters Coaxial Adapters Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series connector,rf coaxial,bnc in-series adapter,straight jack to jack,75 ohm
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Connector Type BNC BNC BNC
Mounting Free Hanging (In-Line)
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data