Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
RF Adapters - In Series BNC R/A PLUG TO PLUG ADAPTER
ADAPTER, COAXIAL, BNC PLUG-PLUG, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2019-ND | 112655 | 112655 | 99H4541 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | RF Adapters - In Series | Adapter, Coaxial, Bnc Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC |