BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL BNC PLUG R/A 75 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:AT&T 735, 735A, Belden 735A1; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC R/A PLUG STD CABLE 75 OHM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2260-ND | 112962 | 99H4568 | 112962 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial Bnc Plug R/a 75 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Geometry | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | |||
| Gender | Male / Plug | Male / Plug |