Amphenol Corporation RF Coaxial Cable Mount Connector 112123

Description
BNC Straight Crimp Plug for RG-59 75 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for RG-59 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112123 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112123
RF Coaxial Cable Mount Connector 112123
BNC Straight Crimp Plug for RG-59 75 Ohm

BNC Straight Crimp Plug for RG-59 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
112123
Connectors 112123
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
112123
BNC Connector 112123
BNC M RG59 STRT CRIMP 75OHM

BNC M RG59 STRT CRIMP 75OHM

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112123
RF & Microwave 112123
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1814-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1814-ND
Coaxial Connector (RF) Assemblies ACX1814-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112123 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112123
RF Connectors / Coaxial Connectors 112123
RF Connectors / Coaxial Connectors BNC SRAIGHT PLUG RG59 75 OHM

RF Connectors / Coaxial Connectors BNC SRAIGHT PLUG RG59 75 OHM

Buy Now Datasheet
Rf Conn, Bnc Straight Crimp Plug , 75Ohm; Connector Type Amphenol Rf - 12T9437 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Bnc Straight Crimp Plug , 75Ohm; Connector Type Amphenol Rf
12T9437
Rf Conn, Bnc Straight Crimp Plug , 75Ohm; Connector Type Amphenol Rf 12T9437
RF CONN, BNC STRAIGHT CRIMP PLUG , 75OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG59B, RG62, RG140, RG210, Belden 8241, 8263, 8279, 9209 RoHS Compliant: Yes

RF CONN, BNC STRAIGHT CRIMP PLUG , 75OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG59B, RG62, RG140, RG210, Belden 8241, 8263, 8279, 9209 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 112123 112123 ACX1814-ND 112123 12T9437
Product Name RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Conn, Bnc Straight Crimp Plug , 75Ohm; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data