BNC Straight Jack Solder Cup 50 Ohm Bulkhead Isolated
BNC Jack Solder Cup 50 Ohm Bulkhead Isol
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
BNC STRAIGHT JACK, SOLDER CUP, 50 OHM, BULKHEAD, ISOLATED ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors BNC REAR MOUNT JACK BLKHD ISOLATED
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112624 | 112624 | ACX1843-ND | 99H4518 | 80AH4262 | 112624 |
| Product Name | RF Coaxial Bulkhead Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | Bnc Straight Jack, Solder Cup, 50 Ohm, Bulkhead, Isolated Rohs Compliant Amphenol | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | Straight | ||
| Termination | Solder Pot | Solder | ||||
| Connector Type | BNC | BNC |