Amphenol Corporation RF Coaxial Cable Mount Connector 112657

Description
BNC Connector
Request a Quote Datasheet
Description
BNC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112657 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112657
RF Coaxial Cable Mount Connector 112657
BNC Connector

BNC Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2261-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2261-ND
Coaxial Connector (RF) Assemblies ACX2261-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line)

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line)

Buy Now Datasheet
BNC Connector - 112657 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112657
BNC Connector 112657
BNC Plug Cable

BNC Plug Cable

Buy Now
Swedesboro, NJ, United States
Connectors
112657
Connectors 112657
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 112657 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112657
RF Connectors / Coaxial Connectors 112657
RF Connectors / Coaxial Connectors BNC CLAMP PLUG 11U 14 AWG B9292

RF Connectors / Coaxial Connectors BNC CLAMP PLUG 11U 14 AWG B9292

Buy Now Datasheet
Bnc Straight Clamp Plug Rg-11 75 Ohm / Individual Bag Amphenol Rf - 99H4542 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Clamp Plug Rg-11 75 Ohm / Individual Bag Amphenol Rf
99H4542
Bnc Straight Clamp Plug Rg-11 75 Ohm / Individual Bag Amphenol Rf 99H4542
BNC Straight Clamp Plug RG-11 75 Ohm / Individual Bag

BNC Straight Clamp Plug RG-11 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 112657 ACX2261-ND 112657 112657 99H4542
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Bnc Straight Clamp Plug Rg-11 75 Ohm / Individual Bag Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data