BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG RG58-50 OHM 3PC-DC
CONNECTOR, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112120 | ACX1822-ND | 112120 | 112120 | 91R0705 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug |