Amphenol Corporation Coaxial Connector (RF) Assemblies 112538

Description
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1050-ND
Coaxial Connector (RF) Assemblies ACX1050-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 112538 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112538
RF Coaxial Board Mount Connector 112538
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
BNC Connector - 112538 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112538
BNC Connector 112538
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112538
RF & Microwave 112538
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 112538 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112538
RF Connectors / Coaxial Connectors 112538
RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-4 POST

RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-4 POST

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4451 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4451
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4451
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1050-ND 112538 112538 112538 99H4451
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC
Mounting Through Hole
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details